Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers THVD2410DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1319951-THVD2410DRBR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 3,000 Mounting: Surface Mount Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 250 mV Data Rate: 500kbps Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD2410DRBRCT,2 96-THVD2410DRBRTR,29 6-THVD2410DRBRDKR Base Product Number: THVD2410 RoHS Status: ROHS3 Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1319951-THVD2410DRBR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 3,000 Mounting: Surface Mount Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 250 mV Data Rate: 500kbps Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD2410DRBRCT,2 96-THVD2410DRBRTR,29 6-THVD2410DRBRDKR Base Product Number: THVD2410 RoHS Status: ROHS3 Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1319951-THVD2410DRBR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1319951-THVD2410DRBR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1319951-THVD2410DRBR
Manufacturer: Texas Instruments Win Source Part Number: 1319951-THVD2410DRBR Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Reel - TR Type: Transceiver Standard Package: 3,000 Mounting: Surface Mount Protocol: RS422, RS485 Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 250 mV Data Rate: 500kbps Voltage - Supply: 3V ~ 5.5V Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 8-VDFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD2410DRBRCT,2 96-THVD2410DRBRTR,29 6-THVD2410DRBRDKR Base Product Number: THVD2410 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1319951-THVD2410DRBR
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Reel - TR
Type: Transceiver
Standard Package: 3,000
Mounting: Surface Mount
Protocol: RS422, RS485
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 250 mV
Data Rate: 500kbps
Voltage - Supply: 3V ~ 5.5V
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-THVD2410DRBRCT,296-THVD2410DRBRTR,296-THVD2410DRBRDKR
Base Product Number: THVD2410
RoHS Status: ROHS3 Compliant

Buy Now
Drivers, Receivers, Transceivers - THVD2410DRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD2410DRBR
Drivers, Receivers, Transceivers THVD2410DRBR
1/1 Transceiver Half RS422, RS485 8-SON (3x3)

1/1 Transceiver Half RS422, RS485 8-SON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1319951-THVD2410DRBR THVD2410DRBR
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - DS481TM/NOPB - 869587-DS481TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details