NXP Semiconductors Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TJA1044GTJ

Description
Win Source Part Number: 1099382-TJA1044GTJ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 300 mV Data Rate: 5Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): SN65HVD1040DR; TJA1044T,118; TJA1057T,118; TJA1040T/CM,11893530 1676118; TJA1044GTJ.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-12626-2,568-1262 6-6,TJA1044GTJ-ND,93 5301676118,568-12626 -1 Base Product Number: TJA1044
Request a Quote Datasheet
Description
Win Source Part Number: 1099382-TJA1044GTJ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 300 mV Data Rate: 5Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): SN65HVD1040DR; TJA1044T,118; TJA1057T,118; TJA1040T/CM,11893530 1676118; TJA1044GTJ.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-12626-2,568-1262 6-6,TJA1044GTJ-ND,93 5301676118,568-12626 -1 Base Product Number: TJA1044
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1099382-TJA1044GTJ - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1099382-TJA1044GTJ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1099382-TJA1044GTJ
Win Source Part Number: 1099382-TJA1044GTJ Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Type: Transceiver Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 300 mV Data Rate: 5Mbps Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 150°C Alternative Parts (Cross-Reference): SN65HVD1040DR; TJA1044T,118; TJA1057T,118; TJA1040T/CM,11893530 1676118; TJA1044GTJ.; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 568-12626-2,568-1262 6-6,TJA1044GTJ-ND,93 5301676118,568-12626 -1 Base Product Number: TJA1044

Win Source Part Number: 1099382-TJA1044GTJ
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Type: Transceiver
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 300 mV
Data Rate: 5Mbps
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 150°C
Alternative Parts (Cross-Reference): SN65HVD1040DR; TJA1044T,118; TJA1057T,118; TJA1040T/CM,118935301676118; TJA1044GTJ.;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 568-12626-2,568-12626-6,TJA1044GTJ-ND,935301676118,568-12626-1
Base Product Number: TJA1044

Buy Now Datasheet
Drivers, Receivers, Transceivers - TJA1044GTJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TJA1044GTJ
Drivers, Receivers, Transceivers TJA1044GTJ
1/1 Transceiver Half CANbus 8-SO

1/1 Transceiver Half CANbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1099382-TJA1044GTJ TJA1044GTJ
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74ALVC162245PAG - 908079-74ALVC162245PAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details