Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DCNR TCAN334DCNR

Description
Manufacturer: Texas Instruments Win Source Part Number: 844235-TCAN334DCNR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus SOT-23-8 Package: SOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: TCAN334 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCAN334DCNR-ND, 296-47830-6, 296-47830-2, 296-47830-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 844235-TCAN334DCNR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus SOT-23-8 Package: SOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: TCAN334 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCAN334DCNR-ND, 296-47830-6, 296-47830-2, 296-47830-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DCNR - 844235-TCAN334DCNR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DCNR
844235-TCAN334DCNR
Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DCNR 844235-TCAN334DCNR
Manufacturer: Texas Instruments Win Source Part Number: 844235-TCAN334DCNR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus SOT-23-8 Package: SOT-23-8 Package: Reel - TR Mounting: Surface Mount Family Name: TCAN334 Categories: Integrated Circuits (ICs) Case / Package: SOT-23-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCAN334DCNR-ND, 296-47830-6, 296-47830-2, 296-47830-1

Manufacturer: Texas Instruments
Win Source Part Number: 844235-TCAN334DCNR
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver - CANbus SOT-23-8
Package: SOT-23-8
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCAN334
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCAN334DCNR-ND, 296-47830-6, 296-47830-2, 296-47830-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN334DCNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN334DCNR
Drivers, Receivers, Transceivers TCAN334DCNR
1/1 Transceiver CANbus SOT-23-8

1/1 Transceiver CANbus SOT-23-8

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 844235-TCAN334DCNR TCAN334DCNR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN334DCNR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; SOT-23-8
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM236LAR-REEL - 860126-ADM236LAR-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details