Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/1 Transceiver CANbus 8-SOIC | |
| 1/1 Transceiver Full 16-PDIP | |
| 1/1 Transceiver Full 16-SOIC | |
| 1/1 Transceiver Full 24-SOIC | |
| 1/1 Transceiver Full 28-SOIC | |
| 1/1 Transceiver Full RS422, RS485 14-SOIC | |
| 1/1 Transceiver Full RS422, RS485 18-PDIP | |
| 1/1 Transceiver Full RS422, RS485 8-SOIC | |
| 1/1 Transceiver Half RS422, RS485 10-DFN (3x3) | |
| 1/1 Transceiver Half RS422, RS485 14-SOIC | |
| 1/1 Transceiver Half RS422, RS485 8-SOIC-EP | |
| 1/1 Transceiver Half RS422, RS485 8-SOIC | |
| 1/1, 2/2 Transceiver Full RS232, RS422, RS485 20-SSOP | |
| 1/1, 3/5 Transceiver Full, Half RS232, RS422, RS485 40-QFN (6x6) | |
| 2/2 Transceiver Full RS232 24-QFN (4x4) | |
| 3/3 Transceiver Full RS232 24-QFN (4x4) | |
| 3/3 Transceiver Full V.35 24-SOIC | |
| 3/5 Transceiver Full RS232 32-QFN (5x5) | |
| 802.15.4 Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Through Hole | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Through Hole | |
| 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Wire Antenna Through Hole | |
| 802.15.4, Bluetooth Bluetooth v4.2, Bluetooth v5.0, Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount | |
| 802.15.4, Bluetooth Zigbee® Transceiver Module 2.4GHz Antenna Not Included, Castellation Surface Mount | |
| 802.15.4, Bluetooth Zigbee® Transceiver Module 2.4GHz Antenna Not Included, SMA Through Hole | |
| 802.15.4, Bluetooth Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| 802.15.4, Bluetooth Zigbee® Transceiver Module 2.4GHz Integrated, Trace + U.FL Surface Mount | |
| 802.15.4, Bluetooth Zigbee® Transceiver Module 2.4GHz Integrated, Trace + U.FL Through Hole | |
| 802.15.4, Bluetooth Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount | |
| 802.15.4, Bluetooth Zigbee® Transceiver Module 2.4GHz Integrated, Trace Through Hole | |
| Bluetooth Bluetooth v4.0 Dual Mode Transceiver Module 2.4GHz Surface Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, RF Pad Surface Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, RP-SMA Through Hole | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount | |
| General ISM > 1GHz Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole | |
| General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Chip Through Hole | |
| General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Trace Through Hole | |
| General ISM > 1GHz Transceiver Module 2.4GHz Integrated, Wire Antenna Through Hole | |
| General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included, RP-SMA Through Hole | |
| General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included, RP-SMA | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, RP-SMA Through Hole | |
| General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included, RP-SMA | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, MMCX Chassis Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, RP-SMA Through Hole | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included, U.FL Through Hole | |
| General ISM < 1GHz Transceiver Module 900MHz Integrated, Wire Antenna Through Hole | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, Castellation Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, MMCX Card Edge | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, RF Pad Surface Mount | |
| General ISM < 1GHz Transceiver Module 902MHz ~ 928MHz Antenna Not Included, U.FL Surface Mount | |
| General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included, RP-SMA Through Hole | |
| General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included, RP-SMA | |
| General ISM < 1GHz Transceiver Module 920MHz Antenna Not Included, RP-SMA Through Hole | |
| General ISM < 1GHz Transceiver Module 920MHz Antenna Not Included, U.FL Through Hole | |
| General ISM < 1GHz Transceiver Module 920MHz Integrated, Wire Antenna Through Hole | |
| General ISM < 1GHz Transceiver Module 923MHz Antenna Not Included, MMCX Chassis Mount | |
| General ISM < 1GHz Transceiver Module 923MHz Antenna Not Included, RP-SMA Chassis Mount | |
| General ISM < 1GHz Transceiver Module 923MHz Antenna Not Included, Wire Antenna Chassis Mount | |
| General ISM < 1GHz Transceiver Module 923MHz Integrated, Wire Antenna Chassis Mount | |
| Navigation BeiDou, Galileo, GLONASS, GPS Transceiver Module Antenna Not Included Surface Mount | |
| Navigation GLONASS, GPS, GNSS Transceiver Module Antenna Not Included Surface Mount | |
| Navigation GNSS Transceiver Module Antenna Not Included Surface Mount | |
| RF Transceiver 902MHz ~ 928MHz 802.15.4 Zigbee™ RS-232 10kbps | |
| RF Transceiver 902MHz ~ 928MHz 802.15.4 Zigbee™ RS-232 20kbps | |
| RF Transceiver 902MHz ~ 928MHz 802.15.4 Zigbee™ RS-485 10kbps | |
| RF Transceiver 902MHz ~ 928MHz 802.15.4 Zigbee™ RS-485 20kbps | |
| RF Transceiver 902MHz ~ 928MHz 802.15.4 Zigbee™ USB 10kbps | |
| RF Transceiver 902MHz ~ 928MHz ISM Mini USB 3.2Mbps | |
| RF Transceiver 902MHz ~ 928MHz | |
| RF Transceiver, Bridge 902MHz ~ 928MHz DSSS RJ-45 1.536Mbps | |
| RF Transceiver, Bridge 902MHz ~ 928MHz DSSS RJ-45 1.5Mbps | |
| RF Transceiver, Bridge 902MHz ~ 928MHz RJ-45 1.5Mbps | |
| RF Transceiver, Gateway 2.4GHz 802.15.4 Zigbee™ UART 250kbps | |
| RF Transceiver, Modem 2.4GHz 802.15.4 Zigbee™ RS232, USB 250kbps | |
| RF Transceiver, Modem 900MHz FHSS, FSK RJ-45 Ethernet 10kbps | |
| RF Transceiver, Modem 900MHz FHSS, FSK RS-232, RS-485 10kbps | |
| RF Transceiver, Modem 900MHz FHSS, FSK RS-232, RS-485 115.2kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FHSS RS-232 200kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FHSS RS-485 200kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FHSS USB 200kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FHSS, FSK RS-232, RS-422/485 | |
| RF Transceiver, Modem 902MHz ~ 928MHz FHSS, FSK RS-232, RS-485 38.4kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FHSS, FSK RS-232, RS-485 9.6kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FHSS, FSK USB 38.4kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FHSS, FSK USB 9.6kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FSK RS-232, RS-485 230kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FSK USB 115kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz FSK USB 230kbps | |
| RF Transceiver, Modem 902MHz ~ 928MHz ISM RS-232, RS-485, USB, Ethernet 20kbps | |
| RF Transceiver, Modem 923MHz FHSS, FSK RJ-45 Ethernet 19.2kbps | |
| RF Transceiver, Modem 923MHz FHSS, FSK RJ-45 Ethernet 9.6kbps | |
| RF Transceiver, Modem 923MHz FHSS, FSK RS-232, RS-485 19.2kbps | |
| RF Transceiver, Modem 923MHz FHSS, FSK RS-232, RS-485 9.6kbps | |
| RF Transceiver, Modem 923MHz FHSS, FSK USB 19.2kbps | |
| RF Transceiver, Modem 923MHz FHSS, FSK USB 9.6kbps | |
| Transceiver Full SONET/SDH 100-QFP (14x20) | |
| Transceiver Full SONET/SDH 196-STBGA (12x12) | |
| Transceiver Full SONET/SDH 196-STBGA (15x15) | |
| Transceiver Full SONET/SDH 64-PQFP (10x10) | |
| Transceiver Module Surface Mount | |
| Transceiver Module Through Hole | |
| Transceiver Module | |
| Ultra Wideband (UWB) Impulse Radio Transceiver Module 3.1GHz ~ 5.8GHz Integrated, Trace | |
| Ultra Wideband (UWB) Impulse Radio Transceiver Module 6GHz ~ 9.3GHz Integrated, Trace | |
| WiFi 802.11b/g Transceiver Module 2.4GHz Integrated, Chip Surface Mount | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz Antenna Not Included | |
| WiFi 802.11b/g/n Transceiver Module 2.4GHz |
| << Prev | Next >> |