NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - TJA1145AT/0Z TJA1145AT/0Z

Description
Manufacturer: NXP Win Source Part Number: 899667-TJA1145AT/0Z Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver Full CAN 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TJA1145 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-TJA1145AT/0ZDKR, 568-TJA1145AT/0ZCT, 935398449431, 568-TJA1145AT/0ZTR
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 899667-TJA1145AT/0Z Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver Full CAN 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TJA1145 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-TJA1145AT/0ZDKR, 568-TJA1145AT/0ZCT, 935398449431, 568-TJA1145AT/0ZTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TJA1145AT/0Z - 899667-TJA1145AT/0Z - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TJA1145AT/0Z
899667-TJA1145AT/0Z
Interface - Interface - Drivers, Receivers, Transceivers - TJA1145AT/0Z 899667-TJA1145AT/0Z
Manufacturer: NXP Win Source Part Number: 899667-TJA1145AT/0Z Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver Full CAN 14-SO Package: 14-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TJA1145 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-TJA1145AT/0ZDKR, 568-TJA1145AT/0ZCT, 935398449431, 568-TJA1145AT/0ZTR

Manufacturer: NXP
Win Source Part Number: 899667-TJA1145AT/0Z
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 1/1 Transceiver Full CAN 14-SO
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TJA1145
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-TJA1145AT/0ZDKR, 568-TJA1145AT/0ZCT, 935398449431, 568-TJA1145AT/0ZTR

Buy Now Datasheet
 - TJA1145AT/0Z - Rochester Electronics
Newburyport, MA, United States
TJA1145A - High-speed CAN transceiver for partial networking

TJA1145A - High-speed CAN transceiver for partial networking

Supplier's Site Datasheet
Drivers, Receivers, Transceivers - TJA1145AT/0Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TJA1145AT/0Z
Drivers, Receivers, Transceivers TJA1145AT/0Z
1/1 Transceiver Full CANbus 14-SO

1/1 Transceiver Full CANbus 14-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 899667-TJA1145AT/0Z TJA1145AT/0Z TJA1145AT/0Z
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TJA1145AT/0Z Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details