Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN330GDR TCAN330GDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 899267-TCAN330GDR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCAN330 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCAN330GDR-ND, 296-50394-6, 296-50394-1, 296-50394-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899267-TCAN330GDR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCAN330 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCAN330GDR-ND, 296-50394-6, 296-50394-1, 296-50394-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN330GDR - 899267-TCAN330GDR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN330GDR
899267-TCAN330GDR
Interface - Interface - Drivers, Receivers, Transceivers - TCAN330GDR 899267-TCAN330GDR
Manufacturer: Texas Instruments Win Source Part Number: 899267-TCAN330GDR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - CANbus 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: TCAN330 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TCAN330GDR-ND, 296-50394-6, 296-50394-1, 296-50394-2

Manufacturer: Texas Instruments
Win Source Part Number: 899267-TCAN330GDR
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver - CANbus 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCAN330
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TCAN330GDR-ND, 296-50394-6, 296-50394-1, 296-50394-2

Buy Now Datasheet
CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125 - 815-TCAN330GDR - Utmel Electronic Limited
Hong Kong, China
CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125
815-TCAN330GDR
CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125 815-TCAN330GDR
CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125

CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125

Supplier's Site
Drivers, Receivers, Transceivers - TCAN330GDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN330GDR
Drivers, Receivers, Transceivers TCAN330GDR
1/1 Transceiver CANbus 8-SOIC

1/1 Transceiver CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 899267-TCAN330GDR 815-TCAN330GDR TCAN330GDR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN330GDR CAN Interface IC 3.3-V CAN Transceivers with CAN FD (Flexible Data Rate) 8-SOIC -40 to 125 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount 8-SOIC (0.154, 3.90mm Width) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 C (-40.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 5 Watt Transmit / Receive Module - QPF5005 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details