Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRQ1 TCAN1051VDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 852426-TCAN1051VDRQ1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Reel - TR Family Name: TCAN1051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44228-6, 296-44228-2, 296-44228-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 852426-TCAN1051VDRQ1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Reel - TR Family Name: TCAN1051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44228-6, 296-44228-2, 296-44228-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRQ1 - 852426-TCAN1051VDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRQ1
852426-TCAN1051VDRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRQ1 852426-TCAN1051VDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 852426-TCAN1051VDRQ1 Series: Automotive, AEC-Q100 Features: 1/1 Transceiver Half CANbus 8-SOIC Package: Reel - TR Family Name: TCAN1051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-44228-6, 296-44228-2, 296-44228-1

Manufacturer: Texas Instruments
Win Source Part Number: 852426-TCAN1051VDRQ1
Series: Automotive, AEC-Q100
Features: 1/1 Transceiver Half CANbus 8-SOIC
Package: Reel - TR
Family Name: TCAN1051
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44228-6, 296-44228-2, 296-44228-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1051VDRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1051VDRQ1
Drivers, Receivers, Transceivers TCAN1051VDRQ1
1/1 Transceiver Half CANbus 8-SOIC

1/1 Transceiver Half CANbus 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 852426-TCAN1051VDRQ1 TCAN1051VDRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details