Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TIOL111DMWR TIOL111DMWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 899607-TIOL111DMWR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - I/O-Link 10-VSON (2.5x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TIOL111 Categories: Integrated Circuits (ICs) Case / Package: 10-VSON (2.5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49943-6, 296-49943-1, 296-49943-2, TIOL111DMWR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899607-TIOL111DMWR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - I/O-Link 10-VSON (2.5x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TIOL111 Categories: Integrated Circuits (ICs) Case / Package: 10-VSON (2.5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49943-6, 296-49943-1, 296-49943-2, TIOL111DMWR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TIOL111DMWR - 899607-TIOL111DMWR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TIOL111DMWR
899607-TIOL111DMWR
Interface - Interface - Drivers, Receivers, Transceivers - TIOL111DMWR 899607-TIOL111DMWR
Manufacturer: Texas Instruments Win Source Part Number: 899607-TIOL111DMWR Operating Temperature Range: -40°C ~ 125°C Features: 1/1 Transceiver - I/O-Link 10-VSON (2.5x3) Package: 10-VFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TIOL111 Categories: Integrated Circuits (ICs) Case / Package: 10-VSON (2.5x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49943-6, 296-49943-1, 296-49943-2, TIOL111DMWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 899607-TIOL111DMWR
Operating Temperature Range: -40°C ~ 125°C
Features: 1/1 Transceiver - I/O-Link 10-VSON (2.5x3)
Package: 10-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TIOL111
Categories: Integrated Circuits (ICs)
Case / Package: 10-VSON (2.5x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49943-6, 296-49943-1, 296-49943-2, TIOL111DMWR-ND

Buy Now Datasheet
Drivers, Receivers, Transceivers - TIOL111DMWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TIOL111DMWR
Drivers, Receivers, Transceivers TIOL111DMWR
1/1 Transceiver I/O-Link 10-VSON (2.5x3)

1/1 Transceiver I/O-Link 10-VSON (2.5x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 899607-TIOL111DMWR TIOL111DMWR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TIOL111DMWR Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 10-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL8487EIB - 875822-ISL8487EIB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details