NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - TJA1145TK/FDJ TJA1145TK/FDJ

Description
CAN Transceiver, 1-Trnsvr, PDSO14
Request a Quote Datasheet
Description
CAN Transceiver, 1-Trnsvr, PDSO14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TJA1145TK/FDJ - Rochester Electronics
Newburyport, MA, United States
CAN Transceiver, 1-Trnsvr, PDSO14

CAN Transceiver, 1-Trnsvr, PDSO14

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - TJA1145TK/FDJ - 852885-TJA1145TK/FDJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TJA1145TK/FDJ
852885-TJA1145TK/FDJ
Interface - Interface - Drivers, Receivers, Transceivers - TJA1145TK/FDJ 852885-TJA1145TK/FDJ
Manufacturer: NXP Win Source Part Number: 852885-TJA1145TK/FDJ Features: 1/1 Transceiver Full CANbus 14-HVSON (3x4.5) Package: Reel - TR Part Status: Obsolete Family Name: TJA114 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935301417118, TJA1145TK FDJ

Manufacturer: NXP
Win Source Part Number: 852885-TJA1145TK/FDJ
Features: 1/1 Transceiver Full CANbus 14-HVSON (3x4.5)
Package: Reel - TR
Part Status: Obsolete
Family Name: TJA114
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935301417118, TJA1145TK FDJ

Buy Now Datasheet
Drivers, Receivers, Transceivers - TJA1145TK/FDJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TJA1145TK/FDJ
Drivers, Receivers, Transceivers TJA1145TK/FDJ
1/1 Transceiver Full CANbus 14-HVSON (3x4.5)

1/1 Transceiver Full CANbus 14-HVSON (3x4.5)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number TJA1145TK/FDJ 852885-TJA1145TK/FDJ TJA1145TK/FDJ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TJA1145TK/FDJ Drivers, Receivers, Transceivers
Package Type Surface Mount Surface Mount; 14-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details