Manufacturer: Texas Instruments
Win Source Part Number: 851618-THVD2410DR
Features: 1/1 Transceiver Half RS422, RS485 8-SOIC
Package: Reel - TR
Family Name: THVD2410
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-THVD2410DRTR, 296-THVD2410DRDKR, 296-THVD2410DRCT
IC TRANSCEIVER HALF 1/1 8SOIC
1/1 Transceiver Half RS422, RS485 8-SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | 851618-THVD2410DR | THVD2410DR | THVD2410DR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - THVD2410DR | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |