Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers THVD1552DGS

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323519-THVD1552DGS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver Standard Package: 80 Mounting: Surface Mount Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 50Mbps Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47938 Base Product Number: THVD1552 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323519-THVD1552DGS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver Standard Package: 80 Mounting: Surface Mount Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 50Mbps Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47938 Base Product Number: THVD1552 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1323519-THVD1552DGS - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1323519-THVD1552DGS
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1323519-THVD1552DGS
Manufacturer: Texas Instruments Win Source Part Number: 1323519-THVD1552DGS Category: Integrated Circuits (ICs)>Interface>Driv ers, Receivers, Transceivers Packaging: Tube Type: Transceiver Standard Package: 80 Mounting: Surface Mount Protocol: RS485 Number of Drivers/Receivers: 1/1 Duplex: Full Receiver Hysteresis: 50 mV Data Rate: 50Mbps Voltage - Supply: 4.5V ~ 5.5V Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-47938 Base Product Number: THVD1552 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323519-THVD1552DGS
Category: Integrated Circuits (ICs)>Interface>Drivers, Receivers, Transceivers
Packaging: Tube
Type: Transceiver
Standard Package: 80
Mounting: Surface Mount
Protocol: RS485
Number of Drivers/Receivers: 1/1
Duplex: Full
Receiver Hysteresis: 50 mV
Data Rate: 50Mbps
Voltage - Supply: 4.5V ~ 5.5V
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-47938
Base Product Number: THVD1552
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Drivers, Receivers, Transceivers - THVD1552DGS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD1552DGS
Drivers, Receivers, Transceivers THVD1552DGS
1/1 Transceiver Full RS485 10-VSSOP

1/1 Transceiver Full RS485 10-VSSOP

Buy Now
5V RS-485 TRANSCEIVERS WITH 18KV - 815-THVD1552DGS - Utmel Electronic Limited
Hong Kong, China
5V RS-485 TRANSCEIVERS WITH 18KV
815-THVD1552DGS
5V RS-485 TRANSCEIVERS WITH 18KV 815-THVD1552DGS
5V RS-485 TRANSCEIVERS WITH 18KV

5V RS-485 TRANSCEIVERS WITH 18KV

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 1323519-THVD1552DGS THVD1552DGS 815-THVD1552DGS
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers 5V RS-485 TRANSCEIVERS WITH 18KV
Package Type Surface Mount; Surface Mount Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-TFSOP, 10-MSOP (0.118, 3.00mm Width)
Features RoHS RoHS RoHS
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 C (-40.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details