Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THVD1410DR THVD1410DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 848670-THVD1410DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1410DRTR, 296-THVD1410DRDKR, 296-THVD1410DRCT
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 848670-THVD1410DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1410DRTR, 296-THVD1410DRDKR, 296-THVD1410DRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THVD1410DR - 848670-THVD1410DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THVD1410DR
848670-THVD1410DR
Interface - Interface - Drivers, Receivers, Transceivers - THVD1410DR 848670-THVD1410DR
Manufacturer: Texas Instruments Win Source Part Number: 848670-THVD1410DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1410 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1410DRTR, 296-THVD1410DRDKR, 296-THVD1410DRCT

Manufacturer: Texas Instruments
Win Source Part Number: 848670-THVD1410DR
Features: 1/1 Transceiver Half RS485 8-SOIC
Package: Reel - TR
Family Name: THVD1410
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-THVD1410DRTR, 296-THVD1410DRDKR, 296-THVD1410DRCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - THVD1410DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD1410DR
Drivers, Receivers, Transceivers THVD1410DR
1/1 Transceiver Half RS485 8-SOIC

1/1 Transceiver Half RS485 8-SOIC

Buy Now
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - THVD1410DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
THVD1410DR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers THVD1410DR
IC TRANSCEIVER HALF 1/1 8SOIC

IC TRANSCEIVER HALF 1/1 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers RF Transceivers
Product Number 848670-THVD1410DR THVD1410DR THVD1410DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THVD1410DR Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ISL81486IB - 921981-ISL81486IB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details