NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - TJA1051T/E,118 TJA1051T/E,118

Description
Manufacturer: NXP Win Source Part Number: 849280-TJA1051T/E,11 8 Features: 1/1 Transceiver Half CANbus 8-SO Package: Reel - TR Family Name: TJA1051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935285283118, TJA1051T/E,118-ND, TJA1051TE118, 568-8685-1, 568-8685-2, 568-8685-6
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 849280-TJA1051T/E,11 8 Features: 1/1 Transceiver Half CANbus 8-SO Package: Reel - TR Family Name: TJA1051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935285283118, TJA1051T/E,118-ND, TJA1051TE118, 568-8685-1, 568-8685-2, 568-8685-6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TJA1051T/E,118 is a high-speed CAN transceiver designed for automotive applications, providing a reliable interface between a CAN protocol controller and a two-wire CAN bus. It supports data rates up to 5 Mbit/s in the CAN FD fast phase and is compliant with ISO 11898-2:2016 and SAE J2284 standards. The transceiver operates within a supply voltage range of 4.5V to 5.5V and features low electromagnetic emissions and high immunity, making it suitable for 12V and 24V systems. This part includes an enable (EN) input that allows for low-current off mode operation, enhancing power management capabilities. It also offers robust protection features, including high ESD handling capability, undervoltage detection, and thermal protection. The TJA1051T/E is available in a compact SO8 package, making it suitable for space-constrained designs. Overall, this transceiver is a solid choice for engineers looking to implement high-speed CAN communication in their projects.

Datasheet Summary
Powered by GS/AI

The TJA1051T/E,118 is a high-speed CAN transceiver designed for automotive applications, providing a reliable interface between a CAN protocol controller and a two-wire CAN bus. It supports data rates up to 5 Mbit/s in the CAN FD fast phase and is compliant with ISO 11898-2:2016 and SAE J2284 standards. The transceiver operates within a supply voltage range of 4.5V to 5.5V and features low electromagnetic emissions and high immunity, making it suitable for 12V and 24V systems. This part includes an enable (EN) input that allows for low-current off mode operation, enhancing power management capabilities. It also offers robust protection features, including high ESD handling capability, undervoltage detection, and thermal protection. The TJA1051T/E is available in a compact SO8 package, making it suitable for space-constrained designs. Overall, this transceiver is a solid choice for engineers looking to implement high-speed CAN communication in their projects.

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TJA1051T/E,118 - 849280-TJA1051T/E,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TJA1051T/E,118
849280-TJA1051T/E,118
Interface - Interface - Drivers, Receivers, Transceivers - TJA1051T/E,118 849280-TJA1051T/E,118
Manufacturer: NXP Win Source Part Number: 849280-TJA1051T/E,11 8 Features: 1/1 Transceiver Half CANbus 8-SO Package: Reel - TR Family Name: TJA1051 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935285283118, TJA1051T/E,118-ND, TJA1051TE118, 568-8685-1, 568-8685-2, 568-8685-6

Manufacturer: NXP
Win Source Part Number: 849280-TJA1051T/E,118
Features: 1/1 Transceiver Half CANbus 8-SO
Package: Reel - TR
Family Name: TJA1051
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935285283118, TJA1051T/E,118-ND, TJA1051TE118, 568-8685-1, 568-8685-2, 568-8685-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - TJA1051T/E,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TJA1051T/E,118
Drivers, Receivers, Transceivers TJA1051T/E,118
1/1 Transceiver Half CANbus 8-SO

1/1 Transceiver Half CANbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 849280-TJA1051T/E,118 TJA1051T/E,118
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TJA1051T/E,118 Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - MXL1535ECWI - 928646-MXL1535ECWI - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details