General ISM < 1GHz Transceiver Module 902.875MHz PCB Trace Surface Mount
General ISM < 1GHz Transceiver Module 902.875MHz PCB Trace Surface Mount
General ISM < 1GHz Transceiver Module 902.875MHz PCB Trace Surface Mount
RF TXRX MOD ISM<1GHZ PCB TRC SMD
General ISM < 1GHz Transceiver Module 902.875MHz PCB Trace Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 1084-TCM515UDKR-ND | TCM515U | TCM515U |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 903 MHz | 903 MHz | 903 MHz |
| Sensitivity | -98 dBm | -98 dBm | -98 dBm |
| Package Type | Surface Mount; Module | Surface Mount; Module |