MORNSUN Guangzhou Science & Technology Co., Ltd. Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers TD041SCANFD

Description
Manufacturer: Mornsun Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Voltage - Supply: 2.375V, 4.5V ~ 5.5 V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-DFN Supplier Device Package: 16-DFN (10x10)
Request a Quote Datasheet
Description
Manufacturer: Mornsun Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Voltage - Supply: 2.375V, 4.5V ~ 5.5 V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-DFN Supplier Device Package: 16-DFN (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Manufacturer: Mornsun Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Package: Tape & Reel (TR) Cut Tape (CT) Type: Transceiver Voltage - Supply: 2.375V, 4.5V ~ 5.5 V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount Package / Case: 16-DFN Supplier Device Package: 16-DFN (10x10)

Manufacturer: Mornsun
Category: Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers
Package: Tape & Reel (TR) Cut Tape (CT)
Type: Transceiver
Voltage - Supply: 2.375V, 4.5V ~ 5.5 V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount
Package / Case: 16-DFN
Supplier Device Package: 16-DFN (10x10)

Buy Now Datasheet
Drivers, Receivers, Transceivers - TD041SCANFD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TD041SCANFD
Drivers, Receivers, Transceivers TD041SCANFD
1/1 Transceiver Half CANbus 16-DFN (10x10)

1/1 Transceiver Half CANbus 16-DFN (10x10)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number TD041SCANFD
Product Name Integrated Circuits (ICs) -Interface -Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type 16-DFN Surface Mount; 16-DFN
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - MC74LCX16245DT - 883738-MC74LCX16245DT - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details