Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DRBR THVD1450DRBR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845183-THVD1450DRBR Features: 1/1 Transceiver Half RS485 8-VSON (3x3) Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1450DRBRCT, 296-THVD1450DRBRTR, 296-THVD1450DRBRDKR
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845183-THVD1450DRBR Features: 1/1 Transceiver Half RS485 8-VSON (3x3) Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1450DRBRCT, 296-THVD1450DRBRTR, 296-THVD1450DRBRDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DRBR - 845183-THVD1450DRBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DRBR
845183-THVD1450DRBR
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DRBR 845183-THVD1450DRBR
Manufacturer: Texas Instruments Win Source Part Number: 845183-THVD1450DRBR Features: 1/1 Transceiver Half RS485 8-VSON (3x3) Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-THVD1450DRBRCT, 296-THVD1450DRBRTR, 296-THVD1450DRBRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 845183-THVD1450DRBR
Features: 1/1 Transceiver Half RS485 8-VSON (3x3)
Package: Reel - TR
Family Name: THVD1450
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-THVD1450DRBRCT, 296-THVD1450DRBRTR, 296-THVD1450DRBRDKR

Buy Now Datasheet
Drivers, Receivers, Transceivers - THVD1450DRBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD1450DRBR
Drivers, Receivers, Transceivers THVD1450DRBR
1/1 Transceiver Half RS485 8-VSON (3x3)

1/1 Transceiver Half RS485 8-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 845183-THVD1450DRBR THVD1450DRBR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DRBR Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
3.5 - 6.5 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW1000 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 110 to 6800 kbps
View Details