General ISM > 1GHz 802.11p Transceiver Module 5.85GHz ~ 5.925GHz Antenna Not Included Surface Mount
RF TXRX MODULE ISM > 1GHZ SMD
General ISM > 1GHz 802.11p Transceiver Module 5.85GHz ~ 5.925GHz Antenna Not Included Surface Mount
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | THEO-P173-02A-ND | THEO-P173-02A | THEO-P173-02A |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 5850 to 5925 MHz | 5850 to 5925 MHz | 5850 to 5925 MHz |
| Sensitivity | -97 dBm | -97 dBm | -97 dBm |
| Output Power | 23 dBm | 23 dBm | 23 dBm |