Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DR THVD1450DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845279-THVD1450DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50395-6, THVD1450DR-ND, 296-50395-2, 296-50395-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845279-THVD1450DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50395-6, THVD1450DR-ND, 296-50395-2, 296-50395-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DR - 845279-THVD1450DR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DR
845279-THVD1450DR
Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DR 845279-THVD1450DR
Manufacturer: Texas Instruments Win Source Part Number: 845279-THVD1450DR Features: 1/1 Transceiver Half RS485 8-SOIC Package: Reel - TR Family Name: THVD1450 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50395-6, THVD1450DR-ND, 296-50395-2, 296-50395-1

Manufacturer: Texas Instruments
Win Source Part Number: 845279-THVD1450DR
Features: 1/1 Transceiver Half RS485 8-SOIC
Package: Reel - TR
Family Name: THVD1450
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50395-6, THVD1450DR-ND, 296-50395-2, 296-50395-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - THVD1450DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
THVD1450DR
Drivers, Receivers, Transceivers THVD1450DR
1/1 Transceiver Half RS485 8-SOIC

1/1 Transceiver Half RS485 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 845279-THVD1450DR THVD1450DR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - THVD1450DR Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
2 - 18 GHz 10 Watt Transmit/Receive Module - QPF0219 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 2000 to 18000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details