NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - TJA1049TKJ TJA1049TKJ

Description
Manufacturer: NXP Win Source Part Number: 899662-TJA1049TKJ Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half CANbus 8-HVSON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TJA1049 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935299509118, TJA1049TKJ-ND, 568-15153-1, 568-15153-2, 568-15153-6
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 899662-TJA1049TKJ Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half CANbus 8-HVSON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TJA1049 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935299509118, TJA1049TKJ-ND, 568-15153-1, 568-15153-2, 568-15153-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TJA1049TKJ - 899662-TJA1049TKJ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TJA1049TKJ
899662-TJA1049TKJ
Interface - Interface - Drivers, Receivers, Transceivers - TJA1049TKJ 899662-TJA1049TKJ
Manufacturer: NXP Win Source Part Number: 899662-TJA1049TKJ Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half CANbus 8-HVSON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TJA1049 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 935299509118, TJA1049TKJ-ND, 568-15153-1, 568-15153-2, 568-15153-6

Manufacturer: NXP
Win Source Part Number: 899662-TJA1049TKJ
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Half CANbus 8-HVSON (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TJA1049
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 935299509118, TJA1049TKJ-ND, 568-15153-1, 568-15153-2, 568-15153-6

Buy Now Datasheet
Drivers, Receivers, Transceivers - TJA1049TKJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TJA1049TKJ
Drivers, Receivers, Transceivers TJA1049TKJ
1/1 Transceiver Half CANbus 8-HVSON (3x3)

1/1 Transceiver Half CANbus 8-HVSON (3x3)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 899662-TJA1049TKJ TJA1049TKJ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TJA1049TKJ Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ATA663211-GBQW - 862270-ATA663211-GBQW - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount, Wettable Flank
Operating Temperature -40.0 to 150.0 C (-40.0 to 302.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details