Quarktwin Technology Ltd. Datasheets for RF Transceivers

RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more

Page: 1 10 20 28 29 30 31 32 33 34 35 36 37 38 39 40 41
Product Name Notes
1/1 Transceiver CANbus 14-HVSON (3x4.5)
1/1 Transceiver CANbus 14-SO
1/1 Transceiver CANbus 14-SOIC
1/1 Transceiver CANbus 14-VSON (3x4.5)
1/1 Transceiver CANbus 8-HVSON (3x3)
1/1 Transceiver CANbus 8-SO
1/1 Transceiver CANbus 8-SOIC
1/1 Transceiver CANbus SOT-23-8
1/1 Transceiver FlexRay 14-TSSOP
1/1 Transceiver Full Ethernet 36-HVQFN (6x6)
1/1 Transceiver Full FlexRay 44-HVQFN (9x9)
1/1 Transceiver Full IEEE 802.3 36-HVQFN (6x6)
1/1 Transceiver Full LINbus 8-HVSON (3x3)
1/1 Transceiver Full LINbus 8-SO
1/1 Transceiver Full LINbus 8-SOIC
1/1 Transceiver Full RS485 10-VSSOP
1/1 Transceiver Full RS485 14-SOIC
1/1 Transceiver Full RS485 8-SOIC
1/1 Transceiver Full RS485 8-VSON (3x3)
1/1 Transceiver Full RS485 8-VSSOP
1/1 Transceiver Full, Half Ethernet 36-HVQFN (6x6)
1/1 Transceiver Full, Half RS485 16-VQFN (3x3)
1/1 Transceiver Half CANbus 14-HVSON (3x4.5)
1/1 Transceiver Half CANbus 14-SO
1/1 Transceiver Half CANbus 14-SOIC
1/1 Transceiver Half CANbus 14-SOT-23-THIN
1/1 Transceiver Half CANbus 14-VSON (3x4.5)
1/1 Transceiver Half CANbus 16-DFN (10x10)
1/1 Transceiver Half CANbus 8-HVSON (3x3)
1/1 Transceiver Half CANbus 8-SO
1/1 Transceiver Half CANbus 8-SOIC
1/1 Transceiver Half CANbus 8-SON (3x3)
1/1 Transceiver Half CANbus 8-VSON (3x3)
1/1 Transceiver Half CANbus TSOT-23-8
1/1 Transceiver Half I/O-Link 10-VSON (3x3)
1/1 Transceiver Half LIN 8-HVSON (3x3)
1/1 Transceiver Half LIN 8-SO
1/1 Transceiver Half LINbus 8-HVSON (3x3)
1/1 Transceiver Half LINbus 8-SO
1/1 Transceiver Half RS422, RS485 10-VSON (3x3)
1/1 Transceiver Half RS422, RS485 8-SOIC
1/1 Transceiver Half RS422, RS485 8-SON (3x3)
1/1 Transceiver Half RS422, RS485 8-VSSOP
1/1 Transceiver Half RS422, RS485 SOT-583
1/1 Transceiver Half RS485 16-DFN (10x10)
1/1 Transceiver Half RS485 8-SOIC
1/1 Transceiver Half RS485 8-VSON (3x3)
1/1 Transceiver Half RS485 8-VSSOP
1/1 Transceiver Half RS485 TSOT-23-8
1/1 Transceiver I/O-Link 10-VSON (2.5x3)
1/1 Transceiver LIN 8-SO
1/1 Transceiver LINbus 8-HVSON (3x3)
1/1 Transceiver LINbus 8-SO
1/1 Transceiver, Isolated Full RS232 20-DFN (13x10)
1/1 Transceiver, Isolated Half RS485 16-DFN (13x10)
2/2 Transceiver CANbus 14-HVSON (3x4.5)
2/2 Transceiver CANbus 14-VSON (4.5x3)
2/2 Transceiver Ethernet 56-HVQFN (8x8)
2/2 Transceiver Full 28-HTSSOP
2/2 Transceiver Full DSL 20-HSOIC
2/2 Transceiver Full Ethernet 56-HVQFN (8x8)
2/2 Transceiver Full FlexRay 44-HVQFN (9x9)
2/2 Transceiver Full, Half Ethernet 56-HVQFN (8x8)
2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
2/2 Transceiver Half CANbus 14-SO
2/2 Transceiver Half CANbus 14-SOIC
2/2 Transceiver Half CANbus 14-VSON (3x4.5)
2/2 Transceiver LIN 24-DHVQFN (5.5x3.5)
2/2 Transceiver LINbus 14-HVSON (3x4.5)
2/2 Transceiver LINbus 14-SO
4/4 Transceiver FlexRay 44-HVQFN (9x9)
4/4 Transceiver Full LIN 24-DHVQFN (5.5x3.5)
4/4 Transceiver Half LIN 24-DHVQFN (3.5x5.5)
4/4 Transceiver Half LIN 24-DHVQFN (5.5x3.5)
802.15.4 Transceiver Module 2.4GHz PCB Trace Surface Mount
Bluetooth Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Surface Mount
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v4.0 Transceiver Module 2.4GHz PCB Trace Surface Mount
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Surface Mount
Bluetooth, General ISM > 1GHz Bluetooth v2.0 +EDR Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Bluetooth, WiFi Bluetooth v4.2 Transceiver Module PCB Trace Surface Mount
Cellular, Navigation Galileo, GLONASS, GNSS, GPS, LTE, WCDMA Transceiver Module 850MHz ~ 1.9GHz Integrated, Chip + IPEX Card Edge
Cellular, Navigation Galileo, GLONASS, GNSS, GPS, LTE, WCDMA Transceiver Module Integrated, Chip + IPEX4 Card Edge
Cellular, Navigation GNSS, GPS, GSM, LTE, WCDMA Transceiver Module Integrated, Chip + IPEX Card Edge
Cellular, Navigation GPRS, GPS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Included Through Hole
Cellular, Navigation GPRS, GPS, GSM Transceiver Module 850MHz, 900MHz, 1.8GHz, 1.9GHz Antenna Not Included Through Hole
General ISM > 1GHz 802.11p Transceiver Module 5.85GHz ~ 5.925GHz Antenna Not Included Surface Mount
General ISM < 1GHz Transceiver Module 315MHz Antenna Not Included Surface Mount
General ISM < 1GHz Transceiver Module 315MHz Integrated, Whip Through Hole
General ISM < 1GHz Transceiver Module 433MHz Card Edge
General ISM < 1GHz Transceiver Module 868.3MHz PCB Trace Surface Mount
General ISM < 1GHz Transceiver Module 868MHz Antenna Not Included Surface Mount
General ISM < 1GHz Transceiver Module 868MHz Integrated, Whip Through Hole
General ISM < 1GHz Transceiver Module 902.875MHz PCB Trace Surface Mount
General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
General ISM < 1GHz Transceiver Module 902MHz Integrated, Whip Through Hole
HIGH-SPEED CAN TRANSCEIVER WITH
IC TRANSCEIVER FULL 1/1 8SOIC
LIN 2.2A/SAE J2602 TRANSCEIVER
LIN TRANSCEIVER
LoRa™ Transceiver Module 433MHz Antenna Not Included, SMA Through Hole
LoRa™ Transceiver Module 868MHz Antenna Not Included, SMA Through Hole
LoRa™ Transceiver Module 868MHz Whip, Straight Through Hole
RF Transceiver 2.4GHz Bluetooth v4.0, Low Energy (BLE) USB 1Mbps
TOKEN RING TRANSCEIVER PQFP52
Transceiver CANbus 14-HVSON (3x4.5)
Transceiver CANbus 14-SOIC
Transceiver CANbus 8-SOIC
Transceiver Full Ethernet 36-HVQFN (6x6)
Transceiver LINbus 24-DHVQFN (5.5x3.5)
Transceiver Module
WiFi 802.11 Transceiver Module 5.85GHz ~ 5.925GHz Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.4GHz PCB Trace Through Hole
WiFi 802.11b/g/n Transceiver Module 2.4GHz ~ 2.48GHz Through Hole
WiFi 802.11b/g/n Transceiver Module 2.4GHz

<< Prev Next >>