Quarktwin Technology Ltd. Datasheets for RF Transceivers
RF transceivers are electronic devices that receive and demodulate an RF signal, then modulate and transmit a new signal.
RF Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1/1 Transceiver Full RS232 16-SSOP | |
| 1/1 Transceiver Full RS232 16-TSSOP | |
| 1/1 Transceiver Full RS232 16-VQFN (3x3) | |
| 2/2 Transceiver Full RS232 16-PDIP | |
| 2/2 Transceiver Full RS232 16-SO | |
| 2/2 Transceiver Full RS232 16-SOIC | |
| 2/2 Transceiver Full RS232 16-SSOP | |
| 2/2 Transceiver Full RS232 16-TSSOP | |
| 2/2 Transceiver Full RS232 18-PDIP | |
| 2/2 Transceiver Full RS232 18-SOIC | |
| 2/2 Transceiver Full RS232 20-SOIC | |
| 2/2 Transceiver Full RS232 20-SSOP | |
| 2/2 Transceiver Full RS232 20-TSSOP | |
| 2/2 Transceiver RS232 24-VQFN (4x4) | |
| 3/2 Transceiver Full RS232 20-SOIC | |
| 3/2 Transceiver Full RS232 20-TSSOP | |
| 3/5 Transceiver Full RS232 28-SOIC | |
| 3/5 Transceiver Full RS232 28-SSOP | |
| 3/5 Transceiver Full RS232 28-TSSOP | |
| 3/5 Transceiver Full RS232 32-VQFN (4x4) | |
| 3/5 Transceiver Full RS232 32-VQFN (5x5) | |
| 3/5 Transceiver Full RS232 48-SSOP | |
| 3/5 Transceiver Full RS232 48-TSSOP | |
| 4/4 Transceiver Full RS232 24-SOIC | |
| 4/4 Transceiver Full RS232 24-SSOP | |
| 4/5 Transceiver Full RS232 28-SOIC | |
| 4/5 Transceiver Full RS232 28-SSOP | |
| 5/3 Transceiver Full RS232 24-SOIC | |
| 5/3 Transceiver Full RS232 24-SSOP | |
| 5/3 Transceiver Full RS232 28-SOIC | |
| 5/3 Transceiver Full RS232 28-SSOP | |
| 5/3 Transceiver Full RS232 28-TSSOP | |
| General ISM < 1GHz Proprietary Transceiver Module 900MHz Castellation, U.FL/MHF Surface Mount | |
| General ISM < 1GHz Transceiver Module 868MHz Castellation, U.FL/MHF Surface Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 900MHz Castellation, U.FL/MHF Surface Mount | |
| General ISM < 1GHz Transceiver Module 915MHz Antenna Not Included Surface Mount | |
| General ISM < 1GHz Transceiver Module 915MHz Castellation Surface Mount | |
| TRS3237E - 3V to 5.5V Multichann |
| << Prev | Next >> |