Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRBRQ1 TCAN1051VDRBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 899266-TCAN1051VDRBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-VSON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TCAN1051 Categories: Integrated Circuits (ICs) Case / Package: 8-VSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50486-6, 296-50486-2, TCAN1051VDRBRQ1-ND, 296-50486-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 899266-TCAN1051VDRBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-VSON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TCAN1051 Categories: Integrated Circuits (ICs) Case / Package: 8-VSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50486-6, 296-50486-2, TCAN1051VDRBRQ1-ND, 296-50486-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRBRQ1 - 899266-TCAN1051VDRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRBRQ1
899266-TCAN1051VDRBRQ1
Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRBRQ1 899266-TCAN1051VDRBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 899266-TCAN1051VDRBR Q1 Series: Automotive, AEC-Q100 Operating Temperature Range: -55°C ~ 125°C Features: 1/1 Transceiver Half CANbus 8-VSON (3x3) Package: 8-VDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount, Wettable Flank Family Name: TCAN1051 Categories: Integrated Circuits (ICs) Case / Package: 8-VSON (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-50486-6, 296-50486-2, TCAN1051VDRBRQ1-ND, 296-50486-1

Manufacturer: Texas Instruments
Win Source Part Number: 899266-TCAN1051VDRBRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-VSON (3x3)
Package: 8-VDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount, Wettable Flank
Family Name: TCAN1051
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSON (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50486-6, 296-50486-2, TCAN1051VDRBRQ1-ND, 296-50486-1

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1051VDRBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1051VDRBRQ1
Drivers, Receivers, Transceivers TCAN1051VDRBRQ1
1/1 Transceiver Half CANbus 8-VSON (3x3)

1/1 Transceiver Half CANbus 8-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 899266-TCAN1051VDRBRQ1 TCAN1051VDRBRQ1
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051VDRBRQ1 Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount, Wettable Flank Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details