Texas Instruments Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers TCAN1051HVDRBTQ1

Description
Win Source Part Number: 1261119-TCAN1051HVDR BTQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VSON (3x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51645-2,2156-TCA N1051HVDRBTQ1,296-51 645-1,TCAN1051HVDRBT Q1,296-51645-6,TEXTI STCAN1051HVDRBTQ1 Base Product Number: TCAN1051
Request a Quote Datasheet
Description
Win Source Part Number: 1261119-TCAN1051HVDR BTQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VSON (3x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51645-2,2156-TCA N1051HVDRBTQ1,296-51 645-1,TCAN1051HVDRBT Q1,296-51645-6,TEXTI STCAN1051HVDRBTQ1 Base Product Number: TCAN1051
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1261119-TCAN1051HVDRBTQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
1261119-TCAN1051HVDRBTQ1
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers 1261119-TCAN1051HVDRBTQ1
Win Source Part Number: 1261119-TCAN1051HVDR BTQ1 Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers Series: Automotive, AEC-Q100 Type: Transceiver Package: Tape & Reel Standard Package: 250 Protocol: CANbus Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 120 mV Data Rate: 2Mbps Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Surface Mount, Wettable Flank Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-VSON (3x3) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-51645-2,2156-TCA N1051HVDRBTQ1,296-51 645-1,TCAN1051HVDRBT Q1,296-51645-6,TEXTI STCAN1051HVDRBTQ1 Base Product Number: TCAN1051

Win Source Part Number: 1261119-TCAN1051HVDRBTQ1
Category: Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Series: Automotive, AEC-Q100
Type: Transceiver
Package: Tape & Reel
Standard Package: 250
Protocol: CANbus
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 120 mV
Data Rate: 2Mbps
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-VSON (3x3)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51645-2,2156-TCAN1051HVDRBTQ1,296-51645-1,TCAN1051HVDRBTQ1,296-51645-6,TEXTISTCAN1051HVDRBTQ1
Base Product Number: TCAN1051

Buy Now Datasheet
Drivers, Receivers, Transceivers - TCAN1051HVDRBTQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
TCAN1051HVDRBTQ1
Drivers, Receivers, Transceivers TCAN1051HVDRBTQ1
1/1 Transceiver Half CANbus 8-VSON (3x3)

1/1 Transceiver Half CANbus 8-VSON (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1261119-TCAN1051HVDRBTQ1 TCAN1051HVDRBTQ1
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-VDFN Exposed Pad Surface Mount; 8-VDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
37 - 48.2 GHz Dual Channel IF Transceiver - AWMF-0196 - Qorvo
Specs
Applications Mobile / Wireless Systems
Package Type FCCSP
Features RoHS
View Details