Manufacturer: Texas Instruments
Win Source Part Number: 844687-TCAN1051GVDRQ
Series: Automotive, AEC-Q100
Operating Temperature Range: -55°C ~ 125°C
Features: 1/1 Transceiver Half CANbus 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TCAN1051
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-44222-2, 296-44222-1, 296-44222-6
1/1 Transceiver Half CANbus 8-SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 844687-TCAN1051GVDRQ1 | TCAN1051GVDRQ1 |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - TCAN1051GVDRQ1 | Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; Surface Mount | Surface Mount; 8-SOIC (0.154\", 3.90mm Width) |