Radio Waves, Inc. Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
|
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz -- HPD2-15
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz -- HPD3-15
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz -- SPD3-8
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz -- HPD4-15
1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz -- SPD4-8
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz -- HPD6-15
|
RoHS Compliant |
| The FP Flat Panel Series by RadioWaves offers a full line of high performance flat panel antennas engineered for superior performance within a low profile aesthetically pleasing form factor. Ideal... | |
| The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2 ft parabolic antenna engineered to deliver reliable radio links with a stable 29.3 dBi gain... | |
| The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 3 ft parabolic antenna engineered to deliver reliable radio links with a stable 32.8 dBi gain... | |
| The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4 ft parabolic antenna engineered to deliver reliable radio links with a stable 35.1 dBi gain... | |
| The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 6 ft parabolic antenna engineered to deliver reliable radio links with a stable 38.2 dBi gain... | |
|
0.3 m | 1 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 17.7-19.7GHz -- HPLPD1-18
0.3 m | 1 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 21.2-23.6GHz -- HPLPD1-23
0.3 m | 1 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 27.3-31.3GHz -- HPLPD1-28
0.3 m | 1 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 31.3-33.4GHz -- HPLPD1-33
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 10.15-10.7GHz -- HP2-10
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 12.7-13.25GHz -- HP2-13
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 24.25-26.5GHz -- HP2-26
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 5.25-5.85GHz -- HP2-5.2
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 5.725-7.125GHz -- HP2-6
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.125-8.5GHz -- HP2-7.7
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 10.15-10.7GHz -- HP3-10
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 12.7-13.25GHz -- HP3-13
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 24.25-26.5GHz -- HP3-26
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 5.25-5.85GHz -- HP3-5.2
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 5.725-7.125GHz -- HP3-6
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.125-8.5GHz -- HP3-7.7
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Single-polarized, 10.15-10.7GHz -- HP4-10
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Single-polarized, 12.7-13.25GHz -- HP4-13
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Single-polarized, 24.25-26.5GHz -- HP4-26
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Single-polarized, 5.25-5.85GHz -- HP4-5.2
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Single-polarized, 5.725-7.125GHz -- HP4-6
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Single-polarized, 7.125-8.5GHz -- HP4-7.7
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 10.15-10.7GHz -- HP6-10
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 12.7-13.25GHz -- HP6-13
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 5.25-5.85GHz -- HP6-5.2
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Single-polarized, 5.725-7.125GHz -- HP6-6
|
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. |
| The RadioWaves Pseudo Omni offers excellent performance in a small aesthetic form factor and is ideal for small cell deployments with a compact design allowing for installation in city mandated... | |
| The SEC Sectors Series by RadioWaves offers a full line of high performance sector antennas engineered to provide a broad selection of beamwidths (40, 60, 90, 120 degrees) as well... | |
| The SHP Ultra High Performance Series by RadioWaves offers ultra high performance parabolic antennas engineered to provide ETSI class 3 radiation pattern performance, with exceptional front/back ration as well as... | |
| The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 2ft parabolic antenna engineered to deliver reliable radio links with a stable 24.6 dBi gain from... | |
| The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from... | |
| The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 30.6 dBi gain from... | |
| The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 6ft parabolic antenna engineered to deliver reliable radio links with a stable 34.2 dBi gain from... | |
| The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 2ft parabolic antenna engineered to deliver reliable radio links with a stable 24.6 dBi gain from... | |
| The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from... | |
| The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 30.6 dBi gain from... | |
| The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 6ft parabolic antenna engineered to deliver reliable radio links with a stable 34.2 dBi gain from... | |
| The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2ft parabolic antenna engineered to deliver reliable radio links with a stable 29.8 dBi gain from... | |
| The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 33 dBi gain from... | |
| The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4ft parabolic antenna engineered to deliver reliable radio links with a stable 35.4 dBi gain from... | |
| The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 6ft parabolic antenna engineered to deliver reliable radio links with a stable 38.4 dBi gain from... | |
|
0.3 m | 1 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 4.4-5GHz -- SP1-4.7
0.6 m | 2 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz -- SPD2-8
0.6 m | 2 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 4.4-5GHz -- SP2-4.7
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 4.4-5GHz -- SP3-4.7
1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 4.4-5GHz -- SP4-4.7
|
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed... |