Radio Waves, Inc. 0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 55.7-66GHz HP2-60

Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet
Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 55.7-66GHz - HP2-60 - Radio Waves, Inc.
North Billerica, MA, United States
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 55.7-66GHz
HP2-60
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 55.7-66GHz HP2-60
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band

The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty

*ETSI Class depends on frequency band

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HP2-60
Product Name 0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Single-polarized, 55.7-66GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Other; Single
Primary Frequency Range 55700.0 to 66000.0 MHz
Gain 47.5 to 49 dB
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-564 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-966-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Dome
View Details
2 suppliers