Radio Waves, Inc. 90 Degree, 17 dBi Sector Antenna, Vertical-polarized, 24.25-26.5GHz HGSN26V1790

Description
RoHS Compliant
Datasheet
Description
RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
90 Degree, 17 dBi Sector Antenna, Vertical-polarized, 24.25-26.5GHz - HGSN26V1790 - Radio Waves, Inc.
North Billerica, MA, United States
90 Degree, 17 dBi Sector Antenna, Vertical-polarized, 24.25-26.5GHz
HGSN26V1790
90 Degree, 17 dBi Sector Antenna, Vertical-polarized, 24.25-26.5GHz HGSN26V1790
RoHS Compliant

RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HGSN26V1790
Product Name 90 Degree, 17 dBi Sector Antenna, Vertical-polarized, 24.25-26.5GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Vertical
Primary Frequency Range 24250.0 to 26500.0 MHz
Gain 17 to 17.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

433MHz 5dBi Rubber Magnetic Antenna With RG174 Cable (L -3Mtr) + SMA Male St. Connector - ET-4335RM-1L3-SMS-BR5 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 5 dB
View Details
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2753525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to ? MHz
Gain 23 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details