Radio Waves, Inc. 1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-10.7GHz HPD6-10

Description
RoHS Compliant
Datasheet
Description
RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-10.7GHz - HPD6-10 - Radio Waves, Inc.
North Billerica, MA, United States
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-10.7GHz
HPD6-10
1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-10.7GHz HPD6-10
RoHS Compliant

RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD6-10
Product Name 1.8 m | 6 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-10.7GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 10150.0 to 10700.0 MHz
Gain 43.2 to 43.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Rf Antenna - 875-NN03-320 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 1560.0 to 10600.0 MHz
Technology Type Chip
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
IC RF ANT DEVICE 8TSLP - 376-BGSA12UGL8E6327XTSA1 - Utmel Electronic Limited
Specs
Applications RF Testing
Primary Frequency Range 6000.0 MHz
View Details
GPS/GLONASS L1+L2 Active Patch Antenna With 1.13MM CABLE (L-10CM) + UFL (12*12*4mm) - ET-GPL12-5L10C-U12 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details