SP3-11 -- 0.9 M | 3 FT STANDARD PERFORMANCE PARABOLIC REFLECTOR ANTENNA, SINGLE-POLARIZED, 10.7-11.7GHZ
Radio Waves, Inc.
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 10.7-11.7GHz
SP3-11
Description
RoHS Compliant
Description
RoHS Compliant
Datasheet
Suppliers
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 10.7-11.7GHz
SP3-11
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
SP3-11 |
|
Product Name
|
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 10.7-11.7GHz |
|
Applications
|
Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
|
|
Polarization
|
Other; Single
|
|
Primary Frequency Range
|
10700.0 to 11700.0 MHz
|
|
Gain
|
37.5 to 37.9 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Eteily Technologies India Pvt. Ltd.
Pattern Type
Omni directional
Primary Frequency Range
2400.0 to 2500.0 MHz
Gain
10 dB
View Details
Copper Mountain Technologies
Applications
Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range
54000.0 MHz
Additional Features
Military or Aerospace Specifications
View Details
Applications
Multi-band
Pattern Type
Omni directional
Primary Frequency Range
600.0 to ? MHz
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; DCS, GSM, LTE, PCS, UMTS
Primary Frequency Range
700.0 to 2600.0 MHz
Gain
0.3000 to 3.8 dB
View Details
2 suppliers