Radio Waves, Inc. 1.8 | 6 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz HPD6-5W

Description
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 6 ft parabolic antenna engineered to deliver reliable radio links with a stable 38.2 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 38.2 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 52 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 6 ft parabolic antenna engineered to deliver reliable radio links with a stable 38.2 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 38.2 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 52 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 | 6 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz - HPD6-5W - Radio Waves, Inc.
North Billerica, MA, United States
1.8 | 6 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz
HPD6-5W
1.8 | 6 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz HPD6-5W
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 6 ft parabolic antenna engineered to deliver reliable radio links with a stable 38.2 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 38.2 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 52 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 6 ft parabolic antenna engineered to deliver reliable radio links with a stable 38.2 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz.

Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Gain of up to 38.2 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band
  • High Performance design offers reduced interference with 52 dB minimum front to back and suppressed side lobes
  • One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands
  • Fully powder-coated with rugged hardware built to survive the elements
  • Includes low-profile UV-protected radome
  • Dual N-type Connectors
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD6-5W
Product Name 1.8 | 6 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6000.0 MHz
Gain 36.8 to 38.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 150974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -3.5 dB
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSX44MU18 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details