The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves!
FEATURES AND BENEFITS
*ETSI Class depends on frequency band
| Radio Waves, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | HPLP1-11 |
| Product Name | 0.3 m | 1 ft High Performance Parabolic Reflector Antenna, Single-polarized, 10.7-11.7GHz |
| Applications | Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications. |
| Polarization | Other; Single |
| Primary Frequency Range | 10700.0 to 11700.0 MHz |
| Gain | 27.3 to 28 dB |