Radio Waves, Inc. 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-11.7GHz SPD3-1011

Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-11.7GHz - SPD3-1011 - Radio Waves, Inc.
North Billerica, MA, United States
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-11.7GHz
SPD3-1011
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-11.7GHz SPD3-1011
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SPD3-1011
Product Name 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 10.15-11.7GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 10150.0 to 11700.0 MHz
Gain 36.5 to 37.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 150311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Telemetry
Gain 5.17 dB
Connectors M6 x 0.75 mm Stud
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGSA142GN12 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details