Radio Waves, Inc. 1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 6.425-7.125GHz SP6-6.4

Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 6.425-7.125GHz - SP6-6.4 - Radio Waves, Inc.
North Billerica, MA, United States
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 6.425-7.125GHz
SP6-6.4
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 6.425-7.125GHz SP6-6.4
The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Standard Performance Parabolic Antennas – Excellent performance for a wide range of licensed and unlicensed applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SP6-6.4
Product Name 1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 6.425-7.125GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Other; Single
Primary Frequency Range 6425.0 to 7125.0 MHz
Gain 39 to 39.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 2097260 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 600.0 to ? MHz
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details