SPD6-5.9 -- 1.8 M | 6 FT STANDARD PERFORMANCE PARABOLIC REFLECTOR ANTENNA, DUAL-POLARIZED, 5.925-6.425GHZ
Radio Waves, Inc.
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.925-6.425GHz
SPD6-5.9
Description
RoHS Compliant
Description
RoHS Compliant
Datasheet
Suppliers
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.925-6.425GHz
SPD6-5.9
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
SPD6-5.9 |
|
Product Name
|
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.925-6.425GHz |
|
Applications
|
Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
|
|
Polarization
|
Dual or Slant 45 Polarized
|
|
Primary Frequency Range
|
5925.0 to 6425.0 MHz
|
|
Gain
|
38.4 to 39.1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Modem or Wireless Network
Primary Frequency Range
450.0 to ? MHz
Gain
-1.4 dB
View Details
Primary Frequency Range
699.0 to 2690.0 MHz
View Details
3 suppliers