HPD3-15 -- 0.9 M | 3 FT HIGH PERFORMANCE PARABOLIC REFLECTOR ANTENNA, DUAL-POLARIZED, 14.25-15.35GHZ
Radio Waves, Inc.
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz
HPD3-15
Description
RoHS Compliant
Description
RoHS Compliant
Datasheet
Suppliers
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz
HPD3-15
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
HPD3-15 |
|
Product Name
|
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz |
|
Applications
|
Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
|
|
Polarization
|
Dual or Slant 45 Polarized
|
|
Primary Frequency Range
|
14250.0 to 15350.0 MHz
|
|
Gain
|
39.5 to 40 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Wi-Fi
Pattern Type
Omni directional
Polarization
Linear
View Details
5 suppliers
Applications
GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Primary Frequency Range
1225.0 to 1568.0 MHz
Gain
4.5 dB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Applications
Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range
850.0 to 2100.0 MHz
Technology Type
Whip
View Details
2 suppliers