Radio Waves, Inc. 0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz HPD2-6

Description
RoHS Compliant
Datasheet
Description
RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz - HPD2-6 - Radio Waves, Inc.
North Billerica, MA, United States
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz
HPD2-6
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz HPD2-6
RoHS Compliant

RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD2-6
Product Name 0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 5725.0 to 7125.0 MHz
Gain 29 to 30.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
Multi-Band Antennas - 2107148 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 698.0 to ? MHz
View Details