Radio Waves, Inc. 0.711 M | 2.33 ft. Pseudo Omni Antenna, Slant 45 +/-, polarized, 2.4-2.7 POMNQX-2.7

Description
The RadioWaves Pseudo Omni offers excellent performance in a small aesthetic form factor and is ideal for small cell deployments with a compact design allowing for installation in city mandated enclosures and street furniture while meeting PIM, gain and isolation requirements. 4-port OMNI antenna, 2400-2700MHz, 45 Degree Slant Polarization Compact form with 6 dBi gain Low PIM ideal for small cell deployments 4 x 4 MIMO
Datasheet
Description
The RadioWaves Pseudo Omni offers excellent performance in a small aesthetic form factor and is ideal for small cell deployments with a compact design allowing for installation in city mandated enclosures and street furniture while meeting PIM, gain and isolation requirements. 4-port OMNI antenna, 2400-2700MHz, 45 Degree Slant Polarization Compact form with 6 dBi gain Low PIM ideal for small cell deployments 4 x 4 MIMO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.711 M | 2.33 ft. Pseudo Omni Antenna, Slant 45 +/-, polarized, 2.4-2.7 - POMNQX-2.7 - Radio Waves, Inc.
North Billerica, MA, United States
0.711 M | 2.33 ft. Pseudo Omni Antenna, Slant 45 +/-, polarized, 2.4-2.7
POMNQX-2.7
0.711 M | 2.33 ft. Pseudo Omni Antenna, Slant 45 +/-, polarized, 2.4-2.7 POMNQX-2.7
The RadioWaves Pseudo Omni offers excellent performance in a small aesthetic form factor and is ideal for small cell deployments with a compact design allowing for installation in city mandated enclosures and street furniture while meeting PIM, gain and isolation requirements. 4-port OMNI antenna, 2400-2700MHz, 45 Degree Slant Polarization Compact form with 6 dBi gain Low PIM ideal for small cell deployments 4 x 4 MIMO

The RadioWaves Pseudo Omni offers excellent performance in a small aesthetic form factor and is ideal for small cell deployments with a compact design allowing for installation in city mandated enclosures and street furniture while meeting PIM, gain and isolation requirements.

  • 4-port OMNI antenna, 2400-2700MHz, 45 Degree Slant Polarization
  • Compact form with 6 dBi gain
  • Low PIM ideal for small cell deployments
  • 4 x 4 MIMO
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number POMNQX-2.7
Product Name 0.711 M | 2.33 ft. Pseudo Omni Antenna, Slant 45 +/-, polarized, 2.4-2.7
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Pattern Type Omni directional
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 2400.0 to 2700.0 MHz
Gain 5 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

865MHz 7dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8657M-1L3-SMS-S2 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 7 dB
Form Factor / Mounting External
View Details
5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 2024078 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 0.0 to ? MHz
View Details
Rf Antenna - 875-NN03-310 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 698.0 to 3800.0 MHz
Technology Type Chip
View Details
3 suppliers