Radio Waves, Inc. 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz HPD3-13

Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet
Description
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz - HPD3-13 - Radio Waves, Inc.
North Billerica, MA, United States
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz
HPD3-13
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz HPD3-13
The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty *ETSI Class depends on frequency band

The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • High Performance ETSI Class 2/3* Parabolic Antennas – Excellent performance for a wide range of applications
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty

*ETSI Class depends on frequency band

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD3-13
Product Name 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 12.7-13.25GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 12700.0 to 13250.0 MHz
Gain 38.4 to 38.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Lightweight Helical Tripleband GNSS Antenna - AS-ANT3B-HEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details