Radio Waves, Inc. 1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz SP6-3.5

Description
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 6ft parabolic antenna engineered to deliver reliable radio links with a stable 34.2 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field ­proven pre­assembled SP antennas and robust pole­ mounts ensure “set and forget” installation with minimal post ­installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 34.2 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 1x1 SISO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged N-type Connector for horizontal or vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 6ft parabolic antenna engineered to deliver reliable radio links with a stable 34.2 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field ­proven pre­assembled SP antennas and robust pole­ mounts ensure “set and forget” installation with minimal post ­installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 34.2 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 1x1 SISO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged N-type Connector for horizontal or vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz - SP6-3.5 - Radio Waves, Inc.
North Billerica, MA, United States
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz
SP6-3.5
1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz SP6-3.5
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 6ft parabolic antenna engineered to deliver reliable radio links with a stable 34.2 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field ­proven pre­assembled SP antennas and robust pole­ mounts ensure “set and forget” installation with minimal post ­installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 34.2 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 1x1 SISO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged N-type Connector for horizontal or vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 6ft parabolic antenna engineered to deliver reliable radio links with a stable 34.2 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field ­proven pre­assembled SP antennas and robust pole­ mounts ensure “set and forget” installation with minimal post ­installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Gain of up to 34.2 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band
  • One 1x1 SISO antenna that covers CBRS, C-band, and world-wide 5G applications
  • Fully powder-coated with rugged hardware built to survive the elements
  • Optional Accessories:
    • Conical radome to reduce wind loading
    • Side-strut kits to improve wind survival and operability
  • Rugged N-type Connector for horizontal or vertical polarization
  • Reduced interference with 38 dB minimum front to back and suppressed side lobes
  • Fully Preassembled at the Factory – Simplifies installation and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SP6-3.5
Product Name 1.8 m | 6 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Other; Single
Primary Frequency Range 3300.0 to 4200.0 MHz
Gain 33.4 to 34.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

4G 4dBi PCB Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-LT4PC-5L10CP47-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 4 dB
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details
RF Antennas - 2115-NN03-320CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; GPS; 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, Galileo, Glonass, GNSS, GPS, Wi-Fi
Primary Frequency Range 1561.0 to 10300.0 MHz
Gain -1.1 to 4.1 dB
View Details
3 suppliers