Radio Waves, Inc. 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz SPD3-3.5

Description
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! Features and Benefits Gain of up to 28.1 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 2 x2 MIMO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged Dual N-type Connectors for horizontal and vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Pre-assembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty.
Datasheet
Description
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! Features and Benefits Gain of up to 28.1 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 2 x2 MIMO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged Dual N-type Connectors for horizontal and vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Pre-assembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz - SPD3-3.5 - Radio Waves, Inc.
North Billerica, MA, United States
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz
SPD3-3.5
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz SPD3-3.5
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! Features and Benefits Gain of up to 28.1 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 2 x2 MIMO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged Dual N-type Connectors for horizontal and vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Pre-assembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty.

The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, dual polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

Features and Benefits

  • Gain of up to 28.1 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band
  • One 2 x2 MIMO antenna that covers CBRS, C-band, and world-wide 5G applications
  • Fully powder-coated with rugged hardware built to survive the elements
  • Optional Accessories:
    • Conical radome to reduce wind loading
    • Side-strut kits to improve wind survival and operability
  • Rugged Dual N-type Connectors for horizontal and vertical polarization
  • Reduced interference with 38 dB minimum front to back and suppressed side lobes
  • Fully Pre-assembled at the Factory – Simplifies installation and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty.
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SPD3-3.5
Product Name 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 3.3-3.8GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 3300.0 to 4200.0 MHz
Gain 27.3 to 28.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

433MHz PCB Flexible Internal Antenna With 1.13mm Cable (L-10CM) + UFL Connector - ET-433FPC-5L10CP41-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 433.0 MHz
Gain 4 dB
View Details
5G OTA Antenna Test System for Far Field up to 133cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
GSM & GPRS Antennas - 1236249 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 806.0 to ? MHz
Technology Type Dipole
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers