Radio Waves, Inc. 0.6M | 2 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz SPD2-5W

Description
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2ft parabolic antenna engineered to deliver reliable radio links with a stable 29.8 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 29.8 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2ft parabolic antenna engineered to deliver reliable radio links with a stable 29.8 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 29.8 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6M | 2 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz - SPD2-5W - Radio Waves, Inc.
North Billerica, MA, United States
0.6M | 2 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz
SPD2-5W
0.6M | 2 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz SPD2-5W
The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2ft parabolic antenna engineered to deliver reliable radio links with a stable 29.8 dBi gain from 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! SP Wide Band Family Datasheet FEATURES AND BENEFITS Gain of up to 29.8 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Optional conical radome to reduce wind loading Dual N-type Connectors Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 2ft parabolic antenna engineered to deliver reliable radio links with a stable 29.8 dBi gain from 4.9 to 6 GHz.

Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

SP Wide Band Family Datasheet

FEATURES AND BENEFITS

  • Gain of up to 29.8 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band
  • One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands
  • Fully powder-coated with rugged hardware built to survive the elements
  • Optional conical radome to reduce wind loading
  • Dual N-type Connectors
  • Reduced interference with 38 dB minimum front to back and suppressed side lobes
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SPD2-5W
Product Name 0.6M | 2 ft. Standard Performance Parabolic Reflector Antenna, Dual-polarized, 4.9-6GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6000.0 MHz
Gain 28.1 to 29.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2691936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 MHz
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details