Radio Waves, Inc. 1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz HPD4-15

Description
RoHS Compliant
Datasheet
Description
RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz - HPD4-15 - Radio Waves, Inc.
North Billerica, MA, United States
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz
HPD4-15
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz HPD4-15
RoHS Compliant

RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD4-15
Product Name 1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 14.25-15.35GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 14250.0 to 15350.0 MHz
Gain 42 to 42.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Telemetry Antennas - 2608494P - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1.1 dB
Connectors MHF
View Details
Magnet Mount Survey Tripleband GNSS Antenna - AS-ANT3B-MAGSUR-L1L2L5-25SMA-00 - ArduSimple
Specs
Gain 48 dB
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details