Radio Waves, Inc. 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz SP3-3.5

Description
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field ­proven pre­assembled SP antennas and robust pole­ mounts ensure “set and forget” installation with minimal post ­installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 28.1 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 1x1 SISO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged N-type Connector for horizontal or vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field ­proven pre­assembled SP antennas and robust pole­ mounts ensure “set and forget” installation with minimal post ­installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 28.1 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 1x1 SISO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged N-type Connector for horizontal or vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz - SP3-3.5 - Radio Waves, Inc.
North Billerica, MA, United States
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz
SP3-3.5
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz SP3-3.5
The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field ­proven pre­assembled SP antennas and robust pole­ mounts ensure “set and forget” installation with minimal post ­installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 28.1 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band One 1x1 SISO antenna that covers CBRS, C-band, and world-wide 5G applications Fully powder-coated with rugged hardware built to survive the elements Optional Accessories: Conical radome to reduce wind loading Side-strut kits to improve wind survival and operability Rugged N-type Connector for horizontal or vertical polarization Reduced interference with 38 dB minimum front to back and suppressed side lobes Fully Preassembled at the Factory – Simplifies installation and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The SP Standard Performance 3.5GHz Series by RadioWaves offers a cost effective, single polarized, 3ft parabolic antenna engineered to deliver reliable radio links with a stable 28.1 dBi gain from 3.3 to 4.2 GHz. Designed for CBRS, C-band, private LTE, and world-wide CBRS applications, RadioWaves field ­proven pre­assembled SP antennas and robust pole­ mounts ensure “set and forget” installation with minimal post ­installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Gain of up to 28.1 dBi with low VSWR and high port isolation across the entire 3.3-4.2 GHz band
  • One 1x1 SISO antenna that covers CBRS, C-band, and world-wide 5G applications
  • Fully powder-coated with rugged hardware built to survive the elements
  • Optional Accessories:
    • Conical radome to reduce wind loading
    • Side-strut kits to improve wind survival and operability
  • Rugged N-type Connector for horizontal or vertical polarization
  • Reduced interference with 38 dB minimum front to back and suppressed side lobes
  • Fully Preassembled at the Factory – Simplifies installation and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number SP3-3.5
Product Name 0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Single-polarized, 3.3-3.8GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Other; Single
Primary Frequency Range 3300.0 to 4200.0 MHz
Gain 27.3 to 28.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers