Radio Waves, Inc. 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz HPD3-6

Description
RoHS Compliant
Datasheet
Description
RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz - HPD3-6 - Radio Waves, Inc.
North Billerica, MA, United States
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz
HPD3-6
0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz HPD3-6
RoHS Compliant

RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD3-6
Product Name 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 5725.0 to 7125.0 MHz
Gain 32 to 34.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL12-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 to 1575.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675040 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.8 dB
Connectors MHF4L
View Details
RF Antennas - 2115-NN01-102TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers