The SP Standard Performance Series by RadioWaves offers a full line of cost effective standard performance parabolic antennas engineered to deliver reliable radio links. Designed for both unlicensed and licensed band applications, RadioWaves field-proven pre-assembled SP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!
FEATURES AND BENEFITS
| Radio Waves, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | SPD4-5.9 |
| Product Name | 1.2 m | 4 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 5.925-6.425GHz |
| Applications | Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications. |
| Polarization | Dual or Slant 45 Polarized |
| Primary Frequency Range | 5925.0 to 6425.0 MHz |
| Gain | 35.4 to 36.4 dB |
Vertical & 2 x Dual Slant ±45°