SPD3-8 -- 0.9 M | 3 FT STANDARD PERFORMANCE PARABOLIC REFLECTOR ANTENNA, DUAL-POLARIZED, 7.75-8.5GHZ
Radio Waves, Inc.
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz
SPD3-8
Description
RoHS Compliant
Description
RoHS Compliant
Datasheet
Suppliers
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz
SPD3-8
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
SPD3-8 |
|
Product Name
|
0.9 m | 3 ft Standard Performance Parabolic Reflector Antenna, Dual-polarized, 7.75-8.5GHz |
|
Applications
|
Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
|
|
Polarization
|
Dual or Slant 45 Polarized
|
|
Primary Frequency Range
|
7750.0 to 8500.0 MHz
|
|
Gain
|
33.8 to 35.1 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Modem or Wireless Network; GNSS
Pattern Type
Directional
Polarization
Right Hand Circular
View Details
Gain
48 dB
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Applications
Modem or Wireless Network
View Details
Primary Frequency Range
? to 2700.0 MHz
View Details
3 suppliers