Radio Waves, Inc. 0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 37-40GHz HPD2-38

Description
RoHS Compliant
Datasheet
Description
RoHS Compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 37-40GHz - HPD2-38 - Radio Waves, Inc.
North Billerica, MA, United States
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 37-40GHz
HPD2-38
0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 37-40GHz HPD2-38
RoHS Compliant

RoHS Compliant

Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD2-38
Product Name 0.6 m | 2 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 37-40GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 37000.0 to 40000.0 MHz
Gain 43.8 to 44.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 4× 5G MIMO Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Standard Gain Horn - ModelSAS-585 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers