HPD4-6 -- 1.2 M | 4 FT HIGH PERFORMANCE PARABOLIC REFLECTOR ANTENNA, DUAL-POLARIZED, 5.725-7.125GHZ
Radio Waves, Inc.
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz
HPD4-6
Description
RoHS Compliant
Description
RoHS Compliant
Datasheet
Suppliers
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz
HPD4-6
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
|
Product Number
|
HPD4-6 |
|
Product Name
|
1.2 m | 4 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.725-7.125GHz |
|
Applications
|
Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
|
|
Polarization
|
Dual or Slant 45 Polarized
|
|
Primary Frequency Range
|
5725.0 to 7125.0 MHz
|
|
Gain
|
35 to 37 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Modem or Wireless Network
Primary Frequency Range
450.0 to ? MHz
Form Factor / Mounting
External
View Details
Gain
40 dB
VSWR
2 :1
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2 suppliers