Radio Waves, Inc. 1.2 | 4 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz HPD4-5W

Description
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4 ft parabolic antenna engineered to deliver reliable radio links with a stable 35.1 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 35.1 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 49 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet
Description
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4 ft parabolic antenna engineered to deliver reliable radio links with a stable 35.1 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 35.1 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 49 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2 | 4 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz - HPD4-5W - Radio Waves, Inc.
North Billerica, MA, United States
1.2 | 4 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz
HPD4-5W
1.2 | 4 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz HPD4-5W
The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4 ft parabolic antenna engineered to deliver reliable radio links with a stable 35.1 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz. Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves! FEATURES AND BENEFITS Gain of up to 35.1 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band High Performance design offers reduced interference with 49 dB minimum front to back and suppressed side lobes One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands Fully powder-coated with rugged hardware built to survive the elements Includes low-profile UV-protected radome Dual N-type Connectors Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality Warranty – Industry leading 7-year warranty

The HP High Performance 5W Series by RadioWaves offers a cost effective, dual polarized, 4 ft parabolic antenna engineered to deliver reliable radio links with a stable 35.1 dBi gain and enhanced protection from link interference over 4.9 to 6 GHz.

Designed for U-NII-1, -2, -3, -4 and public safety applications, RadioWaves field-proven pre-assembled HP antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. If it’s rugged, it must be RadioWaves!

FEATURES AND BENEFITS

  • Gain of up to 35.1 dBi with low VSWR and high port isolation across the entire 4.9-6 GHz band
  • High Performance design offers reduced interference with 49 dB minimum front to back and suppressed side lobes
  • One antenna that covers the entire unlicensed 5 GHz U-NII-1, -2, -3, -4 and public safety bands
  • Fully powder-coated with rugged hardware built to survive the elements
  • Includes low-profile UV-protected radome
  • Dual N-type Connectors
  • Fully Preassembled at the Factory – Simplifies installation on site and guarantees “factory-tested” quality
  • Warranty – Industry leading 7-year warranty
Supplier's Site Datasheet

Technical Specifications

  Radio Waves, Inc.
Product Category Antennas
Product Number HPD4-5W
Product Name 1.2 | 4 ft. High Performance Parabolic Reflector Antenna, Dual Polarized, 4.9-6GHz
Applications Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications.
Polarization Dual or Slant 45 Polarized
Primary Frequency Range 4900.0 to 6000.0 MHz
Gain 33.8 to 35.1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO, 2.4/5.0 GHz ISM MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Biconical Antennas - Model SAS-543 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers