The HP High Performance Series by RadioWaves offers a full line of high performance parabolic antennas engineered to provide ETSI class 2/3 radiation pattern performance as well as excellent gain. RadioWaves field-proven pre-assembled antennas and robust pole-mounts ensure “set and forget” installation with minimal post-installation maintenance. The included radome ensures robust and reliable performance under the most challenging conditions. If it’s rugged, it must be RadioWaves!
FEATURES AND BENEFITS
*ETSI Class depends on frequency band
| Radio Waves, Inc. | |
|---|---|
| Product Category | Antennas |
| Product Number | HPD3-5.2 |
| Product Name | 0.9 m | 3 ft High Performance Parabolic Reflector Antenna, Dual-polarized, 5.25-5.85GHz |
| Applications | Applications include telecommunications backhaul, WiMAX broadband wireless bands, ISM, LMDS, broadcast, enterprise applications. |
| Polarization | Dual or Slant 45 Polarized |
| Primary Frequency Range | 5250.0 to 5850.0 MHz |
| Gain | 31.8 to 32.8 dB |
iANT214-2400 & 5000: Vertical
iANT214-2400D: +/- 45° slant (2×2 MIMO)